web counter

NXP USA Inc. TRK-KEA128Kinetis Auto Microcontroller KEA128 Evaluation Board

NXP USA Inc. TRK-KEA128 Reference Design 5
NXP USA Inc. TRK-KEA128 Reference Design 1
NXP USA Inc. TRK-KEA128 Reference Design 2
NXP USA Inc. TRK-KEA128 Reference Design 3
NXP USA Inc. TRK-KEA128 Reference Design 4
NXP USA Inc. TRK-KEA128 Reference Design 5
NXP USA Inc. TRK-KEA128 Reference Design 1
NXP USA Inc. TRK-KEA128 Reference Design 1
NXP USA Inc. TRK-KEA128 Reference Design 2
NXP USA Inc. TRK-KEA128 Reference Design 3
NXP USA Inc. TRK-KEA128 Reference Design 4
NXP USA Inc. TRK-KEA128 Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMotion Motor ControlElectric Parking BrakeIndustrial ControlAutomotive

ECAD Model:

Description

The NXP Semiconductors TRK-KEA128, Kinetis KEA128 StarterTRAK for CAN Applications, Automotive and Transportation is a development platform designed to help engineers quickly and easily develop applications for automotive and transportation systems. It features a Kinetis KEA128 microcontroller, which is a 32-bit ARM Cortex-M0+ processor with integrated CAN transceiver. The platform also includes a CAN transceiver, CAN bus transceiver, and a CAN bus connector. The platform is designed to be used with the NXP Semiconductors KEA128 software development kit, which includes a comprehensive set of tools and libraries for developing applications. The platform is also compatible with a variety of third-party development tools, making it easy to integrate with existing systems. The TRK-KEA128 is an ideal solution for automotive and transportation applications, providing a powerful and reliable platform for developing CAN-based applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KEA128
  • Contents
    Board(s), Cable(s), Accessories
  • Board Type
    Evaluation Platform
  • Platform
    StarterTRAK
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
Everlight Electronics Co LtdLIGHT SENSOR AMBIENT SMD4000BUY
STMicroelectronicsSTMICROELECTRONICS L78M05CDT-TR LINEAR VOLTAGE REGULATOR, 5V, DPAK-3239935RFQ
Nexperia USA Inc.74LVC1T45; 74LVCH1T45 - Dual supply translating transceiver; 3-state5954BUY
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ