web counter

NXP USA Inc. TRK-S12ZVH128Development Kit For S12 MagniV Mixed-Signal Microcontrollers

NXP USA Inc. TRK-S12ZVH128 Reference Design 6
NXP USA Inc. TRK-S12ZVH128 Reference Design 1
NXP USA Inc. TRK-S12ZVH128 Reference Design 2
NXP USA Inc. TRK-S12ZVH128 Reference Design 3
NXP USA Inc. TRK-S12ZVH128 Reference Design 4
NXP USA Inc. TRK-S12ZVH128 Reference Design 5
NXP USA Inc. TRK-S12ZVH128 Reference Design 6
NXP USA Inc. TRK-S12ZVH128 Reference Design 1
NXP USA Inc. TRK-S12ZVH128 Reference Design 1
NXP USA Inc. TRK-S12ZVH128 Reference Design 2
NXP USA Inc. TRK-S12ZVH128 Reference Design 3
NXP USA Inc. TRK-S12ZVH128 Reference Design 4
NXP USA Inc. TRK-S12ZVH128 Reference Design 5
NXP USA Inc. TRK-S12ZVH128 Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveInstrument ClusterAutomotive

ECAD Model:

Description

The NXP Semiconductors TRK-S12ZVH128 Development Board is a powerful tool for automotive instrument cluster applications and automotive and transportation applications. It is based on the S12ZVH MagniV MCU, which is a high-performance, low-power, automotive-grade microcontroller. The board features a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. It also includes a graphical LCD display, a touch panel, and a variety of other features. The board is designed to be easy to use and provides a comprehensive development environment for automotive applications. It is ideal for prototyping and development of automotive instrument clusters, as well as other automotive and transportation applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    S12 MagniV
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Core Processor
    HCS12
  • Utilized IC / Part
    S12ZVH
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • Platform
    StarterTRAK
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC MCU 8BIT 8KB FLASH 20TSSOP5000RFQ
STMicroelectronicsSTMICROELECTRONICS - L7805ACD2T-TR - Linear Voltage Regulator, 7805, Fixed, 5V 1A, 10V To 35V In, 5V And 1.5A Out, TO-263-37703RFQ