web counter

NXP USA Inc. TWR-K20D50MNXP TWR-K20D50M Tower System Module, MK20DX128VLH5 MCU, Kinetis, K20, OSJTAG, Cortex-M4

NXP USA Inc. TWR-K20D50M Reference Design 13
NXP USA Inc. TWR-K20D50M Reference Design 1
NXP USA Inc. TWR-K20D50M Reference Design 2
NXP USA Inc. TWR-K20D50M Reference Design 3
NXP USA Inc. TWR-K20D50M Reference Design 4
NXP USA Inc. TWR-K20D50M Reference Design 5
NXP USA Inc. TWR-K20D50M Reference Design 6
NXP USA Inc. TWR-K20D50M Reference Design 7
NXP USA Inc. TWR-K20D50M Reference Design 8
NXP USA Inc. TWR-K20D50M Reference Design 9
NXP USA Inc. TWR-K20D50M Reference Design 10
NXP USA Inc. TWR-K20D50M Reference Design 11
NXP USA Inc. TWR-K20D50M Reference Design 12
NXP USA Inc. TWR-K20D50M Reference Design 13
NXP USA Inc. TWR-K20D50M Reference Design 1
NXP USA Inc. TWR-K20D50M Reference Design 1
NXP USA Inc. TWR-K20D50M Reference Design 2
NXP USA Inc. TWR-K20D50M Reference Design 3
NXP USA Inc. TWR-K20D50M Reference Design 4
NXP USA Inc. TWR-K20D50M Reference Design 5
NXP USA Inc. TWR-K20D50M Reference Design 6
NXP USA Inc. TWR-K20D50M Reference Design 7
NXP USA Inc. TWR-K20D50M Reference Design 8
NXP USA Inc. TWR-K20D50M Reference Design 9
NXP USA Inc. TWR-K20D50M Reference Design 10
NXP USA Inc. TWR-K20D50M Reference Design 11
NXP USA Inc. TWR-K20D50M Reference Design 12
NXP USA Inc. TWR-K20D50M Reference Design 13

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareMotion Motor ControlConsumer ElectronicsMedical and HealthcareActivity MonitorHVACSecurityHealth SystemIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-K20D50M is a Kinetis K20 50 MHz Tower System Module designed for medical and healthcare applications. It features a high-performance ARM Cortex-M4 processor with a maximum operating frequency of 50 MHz, as well as a wide range of integrated peripherals, including a 12-bit ADC, a 10/100 Ethernet MAC, and a USB 2.0 full-speed controller. The module also includes a variety of memory options, including up to 512 KB of flash memory and up to 64 KB of SRAM. The TWR-K20D50M is designed to meet the stringent requirements of medical and healthcare applications, and is certified to IEC 60601-1 and IEC 60601-1-2 standards.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K20
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
Microchip TechnologyLDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-2235000BUY
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
Texas InstrumentsIC OCT TRNSP D-TYP LATCH 20TSSOP2000BUY
ECS Inc.Crystal 4MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 150Ohm 2-Pin SMD T/R15BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
NXP USA Inc.NXP MK20DX128VLH5 32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 50 MHz, 128 KB, 16 KB, 64 Pins, LQFP351RFQ
Texas InstrumentsInverter 1-Element CMOS 5-Pin SOT-23 T/R25RFQ
Texas InstrumentsBuffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R22RFQ