web counter

NXP USA Inc. TWR-K21D50MKinetis K21 50MHz Microcontroller Tower System Module

NXP USA Inc. TWR-K21D50M Reference Design 2
NXP USA Inc. TWR-K21D50M Reference Design 1
NXP USA Inc. TWR-K21D50M Reference Design 2
NXP USA Inc. TWR-K21D50M Reference Design 1
NXP USA Inc. TWR-K21D50M Reference Design 1
NXP USA Inc. TWR-K21D50M Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareMotion Motor ControlConsumer ElectronicsMedical and HealthcareActivity MonitorHVACSecurityHealth SystemIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-K21D50M is a Kinetis K21 50 MHz MCU Tower System Module designed for medical and healthcare applications. It features a high-performance ARM Cortex-M4 core with DSP and FPU instructions, as well as a wide range of integrated peripherals. The module also includes a variety of communication interfaces, including USB, CAN, Ethernet, and more. It is designed to provide a reliable and secure platform for medical and healthcare applications, with features such as secure boot, secure storage, and secure communication. The module is also designed to be low power, with a wide range of power management options. The TWR-K21D50M is an ideal solution for medical and healthcare applications that require a reliable and secure platform.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K21
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
Microchip TechnologyLDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-2235000BUY
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
ECS Inc.CRYSTAL 4.0000MHZ 20PF SMD12740BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ