web counter

NXP USA Inc. TWR-K60F120MNXP TWR-K60F120M Tower System Module, Kinetis K60, OSBDM, Micron MT29F2G16ABAEAWP 2GB NAND Flash

NXP USA Inc. TWR-K60F120M Reference Design 3
NXP USA Inc. TWR-K60F120M Reference Design 1
NXP USA Inc. TWR-K60F120M Reference Design 2
NXP USA Inc. TWR-K60F120M Reference Design 3
NXP USA Inc. TWR-K60F120M Reference Design 1
NXP USA Inc. TWR-K60F120M Reference Design 1
NXP USA Inc. TWR-K60F120M Reference Design 2
NXP USA Inc. TWR-K60F120M Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial EthernetIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-K60F120M is an industrial grade development board designed for use with the Kinetis K60 120 MHz Tower System Module. It is a powerful and versatile platform for embedded applications, featuring a 120 MHz ARM Cortex-M4 processor, up to 512 KB of Flash memory, and up to 128 KB of SRAM. The board also includes a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers. The board is designed for use in industrial applications, and is capable of operating in temperatures ranging from -40°C to +85°C. It is also RoHS compliant, making it suitable for use in a variety of industrial environments.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP SemiconductorsReal Time Clock Serial 512byte Clock/Calendar 16-Pin SO0RFQ