web counter

NXP USA Inc. TWR-K60F120M-KITNXP TWR-K60F120M-KIT KINETIS K60, TOWER SYSTEM KIT

NXP USA Inc. TWR-K60F120M-KIT Reference Design 10
NXP USA Inc. TWR-K60F120M-KIT Reference Design 1
NXP USA Inc. TWR-K60F120M-KIT Reference Design 2
NXP USA Inc. TWR-K60F120M-KIT Reference Design 3
NXP USA Inc. TWR-K60F120M-KIT Reference Design 4
NXP USA Inc. TWR-K60F120M-KIT Reference Design 5
NXP USA Inc. TWR-K60F120M-KIT Reference Design 6
NXP USA Inc. TWR-K60F120M-KIT Reference Design 7
NXP USA Inc. TWR-K60F120M-KIT Reference Design 8
NXP USA Inc. TWR-K60F120M-KIT Reference Design 9
NXP USA Inc. TWR-K60F120M-KIT Reference Design 10
NXP USA Inc. TWR-K60F120M-KIT Reference Design 1
NXP USA Inc. TWR-K60F120M-KIT Reference Design 1
NXP USA Inc. TWR-K60F120M-KIT Reference Design 2
NXP USA Inc. TWR-K60F120M-KIT Reference Design 3
NXP USA Inc. TWR-K60F120M-KIT Reference Design 4
NXP USA Inc. TWR-K60F120M-KIT Reference Design 5
NXP USA Inc. TWR-K60F120M-KIT Reference Design 6
NXP USA Inc. TWR-K60F120M-KIT Reference Design 7
NXP USA Inc. TWR-K60F120M-KIT Reference Design 8
NXP USA Inc. TWR-K60F120M-KIT Reference Design 9
NXP USA Inc. TWR-K60F120M-KIT Reference Design 10

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial EthernetIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-K60F120M-KIT is an industrial grade Kinetis K60 120 MHz Tower System kit. It is designed to provide a comprehensive development platform for the Kinetis K60 family of microcontrollers. The kit includes a Tower System module, a Tower System baseboard, and a Tower System debug board. The Tower System module features a Kinetis K60 120 MHz microcontroller, a USB 2.0 On-The-Go controller, a 10/100 Ethernet controller, and a CAN transceiver. The Tower System baseboard provides access to the microcontroller's peripherals, including a variety of analog and digital I/O, as well as a variety of communication interfaces. The Tower System debug board provides access to the microcontroller's debug interface, allowing for easy debugging and programming of the microcontroller. The kit also includes a variety of software tools, including a C/C++ compiler, an integrated development environment, and a debugger. The TWR-K60F120M-KIT is an ideal solution for industrial applications requiring a powerful, reliable, and cost-effective microcontroller platform.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2011
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP SemiconductorsReal Time Clock Serial 512byte Clock/Calendar 16-Pin SO0RFQ