NXP USA Inc. TWR-K64F120MNXP TWR-K64F120M Development Board, SD Card Slot & Coin Cell Battery Holder, Tower System, Onboard OpenSDA
The board includes a precision voltage regulator, a precision temperature sensor, and a precision oscillator. The board also includes a USB interface for programming and monitoring the performance of the oscillator. The board is designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is also designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is designed to provide a reliable and accurate platform for testing the performance of the AST3TQ series of TCXO's and VCTCXO's. The board is also designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is designed to provide a reliable and accurate platform for testing the performance of the AST3TQ series of TCXO's and VCTCXO's. The AST3TQ-EVAL Evaluation Board is a comprehensive solution for testing the performance of the AST3TQ series of TCXO's and VCTCXO's. The board includes a precision voltage regulator, a precision temperature sensor, and a precision oscillator. The board also includes a USB interface for programming and monitoring the performance of the oscillator. The board is designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is designed to provide a reliable and accurate platform for testing the performance of the AST3TQ series of TCXO's and VCTCXO's, making it ideal for use in consumer electronics, industrial, and automotive applications.
- TypeParameter
- Mounting TypeFixed
- SeriesKinetis
- Published2014
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartK64
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-8 | 3850 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| Microchip Technology | LDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-223 | 1 | BUY | |
| Microchip Technology | LDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-223 | 5000 | BUY | |
| Texas Instruments | Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 85 | 1091 | BUY | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC2T45DCUR - Bus Transceiver, LVC Family, 2 Input, 50 mA, 3.9 ns, 1.65 V to 5.5 V, VSSOP-8 | 10000 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ | |
| Texas Instruments | TRANSCEIVER DUAL SUPPLY, 74LVC2T45 | 0 | BUY |


Product
Brand
Articles
Tools