web counter

NXP USA Inc. TWR-KL46Z48MNXP TWR-KL46Z48M Tower System Module, Kintetis MKL46Z256VLL4 MCU, Dual Role USB Interface, On board Debug Circuit

NXP USA Inc. TWR-KL46Z48M Reference Design 2
NXP USA Inc. TWR-KL46Z48M Reference Design 1
NXP USA Inc. TWR-KL46Z48M Reference Design 2
NXP USA Inc. TWR-KL46Z48M Reference Design 1
NXP USA Inc. TWR-KL46Z48M Reference Design 1
NXP USA Inc. TWR-KL46Z48M Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcarePortableHome AppliancesFactory AutomationOptical NetworkingIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-KL46Z48M is a Kinetis KL3x and KL4x Tower System Module for the MKL46Z256VLL4 MCU. It is designed for use in consumer electronics applications and provides a comprehensive development platform for the Kinetis KL3x and KL4x MCUs. The module features a wide range of peripherals, including a USB 2.0 full-speed device port, an Ethernet port, an LCD display, an audio codec, and a variety of sensors. It also includes a range of development tools, such as a debugger, a programmer, and a software development kit. The module is designed to be easy to use and provides a cost-effective solution for developing consumer electronics applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KL3x, KL4x
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6DSBGA1000RFQ
Texas InstrumentsIC VOLT-LVL TRANSL BI-DIR SC70-617959RFQ
Texas InstrumentsVoltage Level Translator 6-Pin SC-70 T/R1600BUY
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-62050RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT-563455BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-610000RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-633RFQ
Texas InstrumentsTEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-700RFQ