web counter

NXP USA Inc. TWR-MCF51AGMCF51AG, OSBDM, ACCELEROMETER, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51; Silicon Family Name:MCF51AG; No. of Bits:32bit ;RoHS Compliant: Yes

NXP USA Inc. TWR-MCF51AG Reference Design 2
NXP USA Inc. TWR-MCF51AG Reference Design 1
NXP USA Inc. TWR-MCF51AG Reference Design 2
NXP USA Inc. TWR-MCF51AG Reference Design 1
NXP USA Inc. TWR-MCF51AG Reference Design 1
NXP USA Inc. TWR-MCF51AG Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsHome AppliancesIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-MCF51AG Development Tower System Module is a powerful and versatile platform for developing applications with the MCF51AG 32-bit ColdFire V1 Microcontroller. This module is designed for use in a wide range of applications, including consumer electronics, automotive, and industrial applications. It features a 32-bit ColdFire V1 microcontroller with up to 32KB of Flash memory, 8KB of RAM, and a wide range of peripherals. The module also includes a USB 2.0 interface, an Ethernet port, and a CAN bus interface. The TWR-MCF51AG is a complete development system, with a comprehensive set of development tools, including an integrated development environment, a debugger, and a simulator. This module is ideal for developing applications that require high performance, low power consumption, and reliable operation.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    ColdFire®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    Coldfire V1
  • Utilized IC / Part
    MCF51AG
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS LD1117AV33Fixed LDO Voltage Regulator, 5.3V to 10V, 1.15V Dropout, 3.3Vout, 1Aout, TO-220-350500RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6SOT1990RFQ
Texas InstrumentsPROTOTYPE0RFQ
STMicroelectronicsLDO Regulator Pos 1.25V to 15V 1.2A 4-Pin(3 Tab) SOT-223 T/R1BUY
Texas InstrumentsTEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-700RFQ
Texas InstrumentsBUS TRANSCEIVER, 74LVC1T45, SC-70-60RFQ
STMicroelectronicsIC REG LINEAR 1.8V 1A DPAK13028BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6USON40BUY
Texas InstrumentsTranslation - Voltage Levels SNGL Bit Dual Supply Bus Transceiver365BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-6173875BUY