NXP USA Inc. TWR-MCF51AG-KITTOWER SYSTEM KIT, MCF51AG, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51; Silicon Family Name:MCF51AG; No. of Bits:32bit ;RoHS Compliant: Yes
The NXP Semiconductors TWR-MCF51AG-KIT is a development tower system module for the MCF51AG 32-bit ColdFire V1 microcontroller. It is designed for use in a variety of applications, including consumer electronics, automotive, and industrial applications. The kit includes a tower system module, a 32-bit ColdFire V1 microcontroller, and a range of development tools. The module features a wide range of peripherals, including a 10/100 Ethernet controller, USB 2.0 host and device ports, CAN, and a range of analog and digital I/O. It also includes a range of software development tools, including a C/C++ compiler, debugger, and flash programmer. The TWR-MCF51AG-KIT is an ideal solution for developing applications that require high performance, low power consumption, and a wide range of peripherals.
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesColdFire®
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorColdfire V1
- Utilized IC / PartMCF51AG
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| Texas Instruments | Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 85 | 1091 | BUY | |
| Texas Instruments | PROTOTYPE | 0 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS LD1117AS18TRFixed LDO Voltage Regulator, 3.8V to 10V, 1.15V Dropout, 1.8Vout, 1Aout, SOT-223-3 | 5332 | RFQ | |
| STMicroelectronics | IC REG LINEAR POS ADJ 1A DPAK | 0 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-70 | 0 | RFQ | |
| Texas Instruments | Translation - Voltage Levels SNGL Bit Dual Supply Bus Transceiver | 365 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 231 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SC70-6 | 229 | BUY |


Product
Brand
Articles
Tools