NXP USA Inc. TWR-MCF51JENXP TWR-MCF51JE Tower System Module, MCF51JE, OSBDM, USB, ColdFire v1, Includes Power Regulation Circuitry
The NXP Semiconductors TWR-MCF51JE Tower Development Board is a powerful and versatile platform for developing low-power USB tower systems for portable applications, consumer electronics, and industrial automation. It is based on the ColdFire Flexis MCF51JE microcontroller, which is designed for low-power applications and features a 32-bit CPU, up to 32KB of Flash memory, and up to 8KB of RAM. The board also includes a USB 2.0 On-The-Go (OTG) controller, a 10/100 Ethernet controller, and a CAN controller. The board also features a wide range of peripherals, including an LCD controller, a touch screen controller, an audio codec, and a variety of analog and digital I/O. The board is also compatible with a variety of development tools, including the CodeWarrior Development Studio and the Kinetis Design Studio. The TWR-MCF51JE Tower Development Board is an ideal platform for developing low-power, portable applications.
- TypeParameter
- Factory Lead Time10 Weeks
- Mounting TypeFixed
- SeriesColdFire®, Flexis™
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorColdfire V1
- Utilized IC / PartMCF51JE
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-6 | 10000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 33 | RFQ | |
| STMicroelectronics | IC REG LINEAR POS ADJ 1A DPAK | 0 | BUY | |
| STMicroelectronics | IC REG LINEAR 1.8V 1A DPAK | 13028 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 231 | BUY |


Product
Brand
Articles
Tools