web counter

NXP USA Inc. TWR-MCF51JFMCF51JF, ON-BOARD OSBDM, USB 2.0, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JF128VLH; Silicon Family Name:MCF51Jx; No. of Bits:32bit ;RoHS Compliant: Yes

NXP USA Inc. TWR-MCF51JF Reference Design 2
NXP USA Inc. TWR-MCF51JF Reference Design 1
NXP USA Inc. TWR-MCF51JF Reference Design 2
NXP USA Inc. TWR-MCF51JF Reference Design 1
NXP USA Inc. TWR-MCF51JF Reference Design 1
NXP USA Inc. TWR-MCF51JF Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-MCF51JF Development Tower System Module is a comprehensive development platform for the ColdFire+ MCF51JF and MCF51JU families of 32-bit MCUs. It is designed for consumer and industrial applications such as consumer electronics, automotive, industrial, medical, and security. The module features a powerful 32-bit ColdFire+ MCF51JF/MCF51JU microcontroller, a full-featured development board, and a wide range of peripherals and accessories. The module is designed to provide a complete development environment for the ColdFire+ MCF51JF/MCF51JU families of MCUs, allowing developers to quickly and easily develop applications for these devices. The module also includes a range of software tools and libraries to help developers get the most out of their development experience.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    ColdFire®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    Coldfire V1
  • Utilized IC / Part
    MCF51JF
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-523901RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
NXP USA Inc.32-bit Microcontrollers - MCU ColdFire V1 128K Flash4200RFQ
Microchip TechnologyLDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-2235000BUY
Texas InstrumentsIC OCT TRNSP D-TYP LATCH 20TSSOP2000BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
ECS Inc.CRYSTAL 4.0000MHZ 20PF SMD12740BUY