NXP USA Inc. TWR-MCF51JF-KITTOWER SYSTEM KIT, MCF51JF, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JF128VLH; Silicon Family Name:Flexis - MCF51MM; No. of Bits:32bit ;RoHS Compliant: Yes
Description
The NXP Semiconductors TWR-MCF51JF-KIT is a development tower system module designed for the ColdFire+ MCF51JF and MCF51JU families of 32-bit MCUs. It is suitable for a wide range of consumer and industrial applications, including consumer electronics, industrial automation, and automotive. The kit includes a tower system module, a ColdFire+ MCF51JF/MCF51JU microcontroller, a USB-based debug interface, and a range of development tools. It also features a range of peripherals, including a 10/100 Ethernet controller, a CAN controller, a USB 2.0 host/device controller, and a range of analog and digital I/O. The kit is designed to provide a comprehensive development platform for the ColdFire+ MCF51JF/MCF51JU families of MCUs.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time11 Weeks
- Mounting TypeFixed
- SeriesColdFire®
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorColdfire V1
- Utilized IC / PartMCF51JF
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC BUF NON-INVERT 5.5V SC70-5 | 23901 | RFQ | |
| Microchip Technology | LDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-223 | 1 | BUY | |
| NXP USA Inc. | 32-bit Microcontrollers - MCU ColdFire V1 128K Flash | 4200 | RFQ | |
| Microchip Technology | LDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-223 | 5000 | BUY | |
| Texas Instruments | Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 85 | 1091 | BUY | |
| Texas Instruments | IC OCT TRNSP D-TYP LATCH 20TSSOP | 2000 | BUY | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| ECS Inc. | CRYSTAL 4.0000MHZ 20PF SMD | 12740 | BUY |


Product
Brand
Articles
Tools