NXP USA Inc. TWR-MCF51QMMCF51QM, OSBDM, TWRPI SOCKET, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51QM128VLH; Silicon Family Name:MCF51Qx; No. of Bits:32bit ;RoHS Compliant: Yes
Description
The NXP Semiconductors TWR-MCF51QM is a ColdFire+ MCF51QM Tower System Module based on the MCF51QM128 MCU. It is designed for consumer electronics control (CEC) applications and provides a high-performance, low-power solution for embedded systems. The module features a 32-bit ColdFire+ MCF51QM128 MCU with up to 128KB of Flash memory, 8KB of RAM, and a wide range of peripherals. It also includes a 10/100 Ethernet controller, USB 2.0 host/device controller, CAN controller, and an LCD controller. The module is designed to be used in a variety of applications, including home automation, industrial control, and medical devices. The TWR-MCF51QM is an ideal solution for embedded systems that require a low-power, high-performance solution.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time10 Weeks
- Mounting TypeFixed
- SeriesColdFire®
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorColdfire V1
- Utilized IC / PartMCF51QM
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LINEAR 1.8V 500MA SOT223 | 5000 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 6SOT | 1990 | RFQ | |
| Texas Instruments | PROTOTYPE | 0 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V 5DSBGA | 3182 | RFQ | |
| Texas Instruments | IC BUFFER NON-INVERT 5.5V 6SON | 60 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 231 | BUY | |
| NXP USA Inc. | 32-bit Microcontrollers - MCU ColdFireV1,128KFlash | 400 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 173875 | BUY |


Product
Brand
Articles
Tools