NXP USA Inc. TWR-MCF51QM-KITTOWER SYSTEM KIT, MCF51QM, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51QM128VLH; Silicon Family Name:Flexis - MCF51MM; No. of Bits:32bit ;RoHS Compliant: Yes
The NXP Semiconductors TWR-MCF51QM-KIT is a ColdFire+ Tower System Module based on the MCF51QM128 MCU, Consumer Electronics Edition. It is designed to provide a complete development platform for the MCF51QM128 MCU, allowing developers to quickly and easily create applications for consumer electronics. The kit includes a Tower System Module, a Tower System Base Board, and a USB cable. The Tower System Module features a 128-pin MCF51QM128 MCU, 32KB of Flash memory, 8KB of RAM, and a variety of peripherals, including an LCD controller, a CAN controller, and a USB controller. The Tower System Base Board provides a variety of connectors and interfaces, including a USB port, an Ethernet port, and a JTAG port. The kit also includes a comprehensive set of development tools, including a C/C++ compiler, an assembler, and a debugger.
- TypeParameter
- Factory Lead Time10 Weeks
- Mounting TypeFixed
- SeriesColdFire®
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorColdfire V1
- Utilized IC / PartMCF51QM
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LINEAR 1.8V 500MA 8MSOP | 55 | BUY | |
| Microchip Technology | IC REG LINEAR 1.8V 500MA 8SOIC | 2520 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 6DSBGA | 1000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT-563 | 455 | BUY | |
| NXP USA Inc. | 32-bit Microcontrollers - MCU ColdFireV1,128KFlash | 400 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SOT23-5 | 30069 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-70 | 0 | RFQ | |
| Texas Instruments | BUS TRANSCEIVER, 74LVC1T45, SC-70-6 | 0 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 6USON | 40 | BUY |


Product
Brand
Articles
Tools