web counter

NXP USA Inc. TWR-MCF5225X-KITNXP TWR-MCF5225X-KIT Tower System Kit For MCF5225X, ColdFire V2, EXTernal Mini-FlexBus Interface, Small form factor

NXP USA Inc. TWR-MCF5225X-KIT Reference Design 2
NXP USA Inc. TWR-MCF5225X-KIT Reference Design 1
NXP USA Inc. TWR-MCF5225X-KIT Reference Design 2
NXP USA Inc. TWR-MCF5225X-KIT Reference Design 1
NXP USA Inc. TWR-MCF5225X-KIT Reference Design 1
NXP USA Inc. TWR-MCF5225X-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialMedical and HealthcareFactory AutomationBuilding Automation

ECAD Model:

Description

The NXP Semiconductors TWR-MCF5225X-KIT is an industrial grade ColdFire MCF5225X Connectivity Tower System Module for the MCF52259CAG80 V2 ColdFire Microcontroller. It is designed to provide a comprehensive development platform for the ColdFire MCF5225X microcontroller. The kit includes a tower system module, a base board, and a daughter board. The tower system module features a ColdFire MCF5225X microcontroller, a 32-bit ColdFire V2 core, and a variety of peripherals. The base board provides a wide range of connectivity options, including Ethernet, USB, CAN, and RS-232. The daughter board provides additional peripherals, such as an LCD display, a keypad, and a touch screen. The kit also includes a comprehensive suite of development tools, including a debugger, an assembler, and a C compiler. The TWR-MCF5225X-KIT is ideal for industrial applications that require a reliable, high-performance microcontroller.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    ColdFire®
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    Coldfire V2
  • Utilized IC / Part
    MCF5225x
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining