web counter

NXP USA Inc. TWR-S08LL64-KITTOWER SYSTEM KIT, S08LL64, WITH ELEV/PROTO MODULE; Silicon Manufacturer:NXP; Core Architecture:HCS08; Core Sub-Architecture:HCS08; Silicon Core Number:MC9S08; Silicon Family Name:S08LL; No. of Bits:8bit; Kit Contents:Board, Cable, CD;RoHS Compliant: Yes

NXP USA Inc. TWR-S08LL64-KIT Reference Design 2
NXP USA Inc. TWR-S08LL64-KIT Reference Design 1
NXP USA Inc. TWR-S08LL64-KIT Reference Design 2
NXP USA Inc. TWR-S08LL64-KIT Reference Design 1
NXP USA Inc. TWR-S08LL64-KIT Reference Design 1
NXP USA Inc. TWR-S08LL64-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsLCD DisplayConsumer Electronics

ECAD Model:

Description

The NXP Semiconductors TWR-S08LL64-KIT is a MC9S08LL 8-bit Segment LCD Tower System Module based on the MC9S08LL64 MCU. It is designed for consumer electronics applications and provides a complete development platform for the MC9S08LL64 MCU. The kit includes a tower board, a base board, a power supply, and a USB cable. The tower board features an 8-bit segment LCD display, a potentiometer, a temperature sensor, and a light sensor. The base board includes a USB connector, a debug connector, and a power connector. The kit also includes a comprehensive set of software tools, including a C compiler, an assembler, a linker, and a debugger. The TWR-S08LL64-KIT is an ideal solution for developing consumer electronics applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    HCS08
  • Utilized IC / Part
    MC9S08LL
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN 3.3V 800MA SOT223-49BUY
Texas InstrumentsIC REG LIN 3.3V 800MA SOT223-44750000RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
Diodes Incorporated74LVC Series 5.5 V Push Pull Single SMT Single Bit Voltage Translator - SOT-5630BUY
Diodes IncorporatedTranslation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V1346BUY