web counter

NXP USA Inc. TWR-S08PT60MC9S08PT60 Microcontroller Tower System Module 8MHz CPU 4KB RAM 256B/60KB EEPROM/Flash

NXP USA Inc. TWR-S08PT60 Reference Design 2
NXP USA Inc. TWR-S08PT60 Reference Design 1
NXP USA Inc. TWR-S08PT60 Reference Design 2
NXP USA Inc. TWR-S08PT60 Reference Design 1
NXP USA Inc. TWR-S08PT60 Reference Design 1
NXP USA Inc. TWR-S08PT60 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsHome AppliancesIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-S08PT60 is a development tower system module for the MC9S08PT60 rugged 5V, 8-bit MCUs. It is designed to highlight touch sensing and motor control, consumer electronics, and industrial automation applications. The module features a 32-bit ARM Cortex-M0 processor, a 5V power supply, and a wide range of peripherals. It also includes a touch sensing module, a motor control module, and a consumer electronics module. The module is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also designed to be used in a wide range of environments, including extreme temperatures, high humidity, and vibration. The module is also designed to be used in a wide range of applications, including automotive, industrial, and consumer electronics.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08P
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC INVERTER 6CH 6-INP 14TSSOP6379RFQ
ECS Inc.CRYSTAL 4.0000MHZ 20PF SMD12740BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-610000RFQ