NXP USA Inc. TWR-S08PT60-KITNXP TWR-S08PT60-KIT Low Cost Evaluation Platform, MC9S08PT60 MCU, DC Motor Control, Rich Peripherals
The NXP Semiconductors TWR-S08PT60-KIT is a development tower system module for the MC9S08PT60 rugged 5V, 8-bit MCUs. This module is designed to highlight touch sensing and motor control, consumer electronics, and industrial automation applications. It features a 32-bit ColdFire V1 core, a 32-bit S08PT60 MCU, and a 32-bit S08PT60 MCU with a 5V power supply. The module also includes a variety of peripherals, such as a CAN transceiver, a USB transceiver, a 10/100 Ethernet transceiver, and a variety of analog and digital I/O. The module is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. The TWR-S08PT60-KIT is a great choice for developers looking to create innovative solutions for their applications.
- TypeParameter
- Factory Lead Time25 Weeks
- Mounting TypeFixed
- SeriesHCS08
- Published2011
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Core ProcessorHCS08
- Utilized IC / PartMC9S08P
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC INVERTER 6CH 6-INP 14TSSOP | 6379 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-6 | 10000 | RFQ | |
| ECS Inc. | CRYSTAL 4.0000MHZ 20PF SMD | 12740 | BUY |


Product
Brand
Articles
Tools