web counter

NXP USA Inc. TWR-S12G128NXP TWR-S12G128 DEMO BOARD, S12

NXP USA Inc. TWR-S12G128 Reference Design 1
NXP USA Inc. TWR-S12G128 Reference Design 1
NXP USA Inc. TWR-S12G128 Reference Design 1
NXP USA Inc. TWR-S12G128 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The NXP Semiconductors TWR-S12G128 is a Tower Development Board for the MC9S12G128 Ultra Reliable 16-bit Microcontroller. This board is designed for automotive applications, providing a reliable and robust platform for automotive and transportation projects. It features a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. The board also includes a debugger, allowing for easy debugging and programming of the MC9S12G128. The TWR-S12G128 is a great choice for automotive and transportation projects, providing a reliable and robust platform for development.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    HCS12
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Utilized IC / Part
    MC9S12G
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC TRNSLTR BIDIRECTIONAL SOT3635000RFQ
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6XSON640BUY
Maxim IntegratedIC TRANSCEIVER FULL 3/3 24TSSOP98RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
Diodes IncorporatedTranslation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V2819RFQ
Nexperia USA Inc.Voltage Level Translator 1-CH Bidirectional Automotive 6-Pin TSSOP T/R30000BUY
Nexperia USA Inc.74LVC_LVCH1T45-Q100 - Dual supply translating transceiver; 3-state10000RFQ