web counter

NXP USA Inc. TWR-S12G128-KITNXP TWR-S12G128-KIT Tower System Kit, For MC9S12G128 MCU, Automotive Applications Requiring CAN or LIN/J2602

NXP USA Inc. TWR-S12G128-KIT Reference Design 2
NXP USA Inc. TWR-S12G128-KIT Reference Design 1
NXP USA Inc. TWR-S12G128-KIT Reference Design 2
NXP USA Inc. TWR-S12G128-KIT Reference Design 1
NXP USA Inc. TWR-S12G128-KIT Reference Design 1
NXP USA Inc. TWR-S12G128-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The NXP Semiconductors TWR-S12G128-KIT is a Tower Development Board for the MC9S12G128 Ultra Reliable 16-bit Microcontroller. This Tower System Module is designed for automotive applications, providing a reliable and robust solution for automotive and transportation applications. It features a 32-bit S12G128 microcontroller, a 32-bit S12XS128 microcontroller, and a 32-bit S12XS128 microcontroller. It also includes a variety of peripherals, such as CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. The TWR-S12G128-KIT is designed to provide a comprehensive development platform for automotive and transportation applications, allowing developers to quickly and easily develop and test their applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    HCS12
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Utilized IC / Part
    MC9S12G
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.Voltage Level Translator 1-CH Bidirectional 6-Pin XSON T/R18177BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6XSON640BUY
Maxim IntegratedIC TRANSCEIVER FULL 3/3 24TSSOP98RFQ
Diodes IncorporatedTranslation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V2819RFQ
NexperiaVoltage Level Translator 1-CH Bidirectional 6-Pin XSON10000RFQ
Microchip TechnologyIC PW DIST SW DUAL 8SOIC2500RFQ
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6XSON5666BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6TSSOP3000BUY