web counter

NXP USA Inc. TWR-S12G64-KITEVALUATION BOARD, MC9S12G64 MCU; Silicon Manufacturer:NXP; Core Architecture:S12; Core Sub-Architecture:S12; Silicon Core Number:MC9S12G64; Silicon Family Name:S12G; No. of Bits:16bit ;RoHS Compliant: Yes

NXP USA Inc. TWR-S12G64-KIT Reference Design 2
NXP USA Inc. TWR-S12G64-KIT Reference Design 1
NXP USA Inc. TWR-S12G64-KIT Reference Design 2
NXP USA Inc. TWR-S12G64-KIT Reference Design 1
NXP USA Inc. TWR-S12G64-KIT Reference Design 1
NXP USA Inc. TWR-S12G64-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The NXP Semiconductors TWR-S12G64-KIT is a development tower system module for the MC9S12GN32 ultra reliable 16-bit MCU. This module is designed for automotive applications and transportation, providing a reliable and efficient platform for development and testing. It features a 64-pin MCU with up to 32KB of Flash memory, 8KB of RAM, and a wide range of peripherals. The module also includes a range of development tools, such as a debugger, a programmer, and a serial port. The TWR-S12G64-KIT is an ideal solution for automotive and transportation applications, providing a reliable and efficient platform for development and testing.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS12
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Core Processor
    HCS12
  • Utilized IC / Part
    MC9S12G
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsIC INVERTER 1CH 1-INP SC70-51000RFQ
Texas InstrumentsIC INVERTER SGL 1-INPUT SC70-51643RFQ
Texas InstrumentsIC SINGLE INVERTER GATE SON-6136BUY
Texas InstrumentsInverter 1-Element CMOS 5-Pin SC-70 T/R1060BUY
Texas InstrumentsIC INVERTER 1CH 1-INP 5DSBGA2767RFQ
Texas InstrumentsIC INVERTER 1CH 1-INP SOT23-511RFQ
Texas InstrumentsIC INVERTER 1CH 1-INP 6SON63637BUY