NXP USA Inc. TWR-S12GN32NXP TWR-S12GN32 Demonstration Board, MC9S12GN32, Integrated Open Source BDM, Examples Provided, Easy Development
Description
The NXP Semiconductors TWR-S12GN32 Tower Development Board is a powerful and reliable system module designed for automotive applications. It is based on the MC9S12GN32 Ultra Reliable 16-bit Microcontroller and provides a comprehensive set of features for automotive and transportation applications. The board includes a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. It also features a high-speed USB 2.0 interface, an integrated debugger, and a real-time clock. The board is designed to be robust and reliable, making it ideal for automotive and transportation applications.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time12 Weeks
- Mounting TypeFixed
- SeriesHCS12
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 16-Bit
- Utilized IC / PartMC9S12G
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC TRNSLTR BIDIRECTIONAL SOT363 | 5000 | RFQ | |
| Nexperia USA Inc. | IC TRNSLTR BIDIRECTIONAL 6XSON | 640 | BUY | |
| Maxim Integrated | IC TRANSCEIVER FULL 3/3 24TSSOP | 98 | RFQ | |
| Nexperia | Voltage Level Translator 1-CH Bidirectional 6-Pin XSON | 10000 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| Diodes Incorporated | 74LVC Series 5.5 V Push Pull Single SMT Single Bit Voltage Translator - SOT-563 | 0 | BUY | |
| Diodes Incorporated | Translation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V | 1346 | BUY | |
| Diodes Incorporated | Translation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V | 2819 | RFQ |


Product
Brand
Articles
Tools