NXP USA Inc. TWR-S12GN32-KITNXP TWR-S12GN32-KIT Demonstration Kit, MC9S12GN32, Integrated Open Source BDM, Examples Provided, Easy Development
The NXP Semiconductors TWR-S12GN32-KIT is a Tower Development Board for the MC9S12GN32 Ultra Reliable 16-bit Microcontroller. This board is designed for automotive applications, providing a reliable and efficient solution for automotive and transportation systems. The board features a 32-bit MC9S12GN32 microcontroller, a 32-bit NXP S12XE microcontroller, and a 32-bit NXP S12XS microcontroller. It also includes a variety of peripherals, such as CAN, LIN, and FlexRay, as well as a variety of memory options. The board also includes a variety of development tools, such as a debugger, a compiler, and a simulator. The board is designed to be easy to use and provides a comprehensive development environment for automotive and transportation applications.
- TypeParameter
- Factory Lead Time11 Weeks
- Mounting TypeFixed
- SeriesHCS12
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 16-Bit
- Utilized IC / PartMC9S12G
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC TRNSLTR BIDIRECTIONAL SOT363 | 5000 | RFQ | |
| Diodes Incorporated | LOGIC LVC 1G TRANSLATOR SOT26 | 0 | RFQ | |
| Nexperia USA Inc. | Voltage Level Translator 1-CH Bidirectional 6-Pin XSON T/R | 18177 | BUY | |
| Nexperia | Voltage Level Translator 1-CH Bidirectional 6-Pin XSON | 10000 | RFQ | |
| Diodes Incorporated | 74LVC Series 5.5 V Push Pull Single SMT Single Bit Voltage Translator - SOT-563 | 0 | BUY | |
| Diodes Incorporated | Translation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V | 2819 | RFQ | |
| Nexperia USA Inc. | Voltage Level Translator 1-CH Bidirectional Automotive 6-Pin TSSOP T/R | 30000 | BUY | |
| Diodes Incorporated | Translation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V | 10771 | RFQ | |
| Nexperia USA Inc. | IC TRNSLTR BIDIRECTIONAL 6XSON | 5666 | BUY | |
| Nexperia USA Inc. | IC TRNSLTR BIDIRECTIONAL 6TSSOP | 3000 | BUY |


Product
Brand
Articles
Tools