web counter

ON Semiconductor CAT4106AEVBBOARD EVALUATION DPP CAT4106A

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingLCD Backlighting

ECAD Model:

Description

The ON Semiconductor CAT4106AEVB-AEVB Evaluation Board is designed to evaluate the CAT4106 Quad-Channel DC/DC Boost LED Driver. This board is ideal for automotive and transportation applications, providing a simple and efficient way to evaluate the CAT4106’s performance. The board features four independent channels, each with its own input voltage, output voltage, and current limit settings. The board also includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and monitoring. The CAT4106AEVB-AEVB Evaluation Board is a great tool for testing and optimizing the performance of the CAT4106 in automotive and transportation applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    36V
  • Utilized IC / Part
    CAT4106
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    4, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining