web counter

ON Semiconductor CAT4201AGEVBLED Lighting Development Tools EVAL BOARD FOR LED DRIVER

ON Semiconductor CAT4201AGEVB Reference Design 4
ON Semiconductor CAT4201AGEVB Reference Design 1
ON Semiconductor CAT4201AGEVB Reference Design 2
ON Semiconductor CAT4201AGEVB Reference Design 3
ON Semiconductor CAT4201AGEVB Reference Design 4
ON Semiconductor CAT4201AGEVB Reference Design 1
ON Semiconductor CAT4201AGEVB Reference Design 1
ON Semiconductor CAT4201AGEVB Reference Design 2
ON Semiconductor CAT4201AGEVB Reference Design 3
ON Semiconductor CAT4201AGEVB Reference Design 4

Applications:

Lighting >

High Brightness LED Driver

End Products:

Military and AerospaceAutomotive LightingAircraft Engine Monitoring SystemLighting

ECAD Model:

Description

The ON Semiconductor CAT4201AGEVB Evaluation Board is designed to evaluate the performance of the CAT4201 high efficiency step-down converter. This converter is suitable for use in military and aerospace applications, and is capable of providing up to 1.5A of continuous output current. The board features an adjustable output voltage range of 0.8V to 5.5V, and is capable of operating at a switching frequency of up to 1.2MHz. The board also includes a wide range of protection features, such as over-current, over-voltage, and thermal protection. The board is also RoHS compliant, making it suitable for use in a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    28V
  • Max Input Voltage
    12V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    CAT4201
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R3000BUY