web counter

ON Semiconductor NB3N1200KMNGEVBNB3N1200K Standard HCSL Output Clock Buffer Evaluation Board

ON Semiconductor NB3N1200KMNGEVB Reference Design 2
ON Semiconductor NB3N1200KMNGEVB Reference Design 1
ON Semiconductor NB3N1200KMNGEVB Reference Design 2
ON Semiconductor NB3N1200KMNGEVB Reference Design 1
ON Semiconductor NB3N1200KMNGEVB Reference Design 1
ON Semiconductor NB3N1200KMNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The ON Semiconductor NB3N1200KMNGEVB-KMNGEVB Standard HCSL Output Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the NB3N1200KMNGEVB HCSL (High-Speed Current-Steering Logic) output buffer. This evaluation board features a wide range of test points and connectors, allowing users to easily measure the output voltage, current, and power of the NB3N1200KMNGEVB. The board also includes a variety of test and measurement tools, such as a logic analyzer, oscilloscope, and power supply, to help users accurately measure and analyze the performance of the NB3N1200KMNGEVB. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Mount
    Standard
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    133.33MHz
  • Function
    Clock Buffer
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C, USB
  • Utilized IC / Part
    NB3N1200K
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
Honeywell Sensing and Productivity SolutionsSENSOR HUMID/TEMP 5V I2C 4% SMD0BUY