web counter

ON Semiconductor NB6L14MMNGEVBBOARD EVAL NB6L14MMNG

ON Semiconductor NB6L14MMNGEVB Reference Design 2
ON Semiconductor NB6L14MMNGEVB Reference Design 1
ON Semiconductor NB6L14MMNGEVB Reference Design 2
ON Semiconductor NB6L14MMNGEVB Reference Design 1
ON Semiconductor NB6L14MMNGEVB Reference Design 1
ON Semiconductor NB6L14MMNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6L14MMNGEVB-MMNGEVB, NB6L14MMNGEVB, CML Clock/Data Fan-out Buffer Evaluation Board is a communications and telecom evaluation board designed to evaluate the performance of the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer. This evaluation board is designed to provide a platform for testing the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer in a variety of applications. The board features a variety of connectors and test points to allow for easy evaluation of the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer. The board also includes a power supply and a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the NB6L14MMNGEVB CML Clock/Data Fan-out Buffer in a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Buffer
  • Utilized IC / Part
    NB6L14M
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC DRIVER HALF BRIDGE HV 8SOIC57500RFQ
STMicroelectronicsDriver 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SO N Tube5000RFQ