web counter

ON Semiconductor NB6N14SMNGEVBEvaluation Board For NB6N14SMNG, Differential 1 To 4 Clock Or Data Receiver

ON Semiconductor NB6N14SMNGEVB Reference Design 2
ON Semiconductor NB6N14SMNGEVB Reference Design 1
ON Semiconductor NB6N14SMNGEVB Reference Design 2
ON Semiconductor NB6N14SMNGEVB Reference Design 1
ON Semiconductor NB6N14SMNGEVB Reference Design 1
ON Semiconductor NB6N14SMNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6N14SMNGEVB-SMNGEVB Clock/Data Receiver Evaluation Board is a communications and telecom device designed to evaluate the performance of the NB6N14SMNGEVB Clock/Data Receiver. This evaluation board features a wide range of features, including a high-speed differential clock input, a differential data input, and a differential data output. It also includes a power supply, a reference clock, and a test point for monitoring the output signal. The board is designed to provide a reliable and accurate evaluation of the NB6N14SMNGEVB Clock/Data Receiver, allowing users to quickly and easily assess its performance.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Buffer
  • Utilized IC / Part
    NB6N14S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC RPM FAN CTRLR 16QFN8888BUY
Microchip TechnologyIC MOSFET DRVR INV 500MA SOT23-56108BUY
Microchip TechnologyIC REG BOOST ADJ 3.5A 12MLF4430RFQ