ON Semiconductor NB7L1008MNGEVBClock & Timer Development Tools Clock/Data 12 Gbps
Description
The ON Semiconductor NB7L1008MNGEVB-MNGEVB Clock/Data 12 Gbps/7 GHz fan-out buffer Evaluation Board is a versatile tool for evaluating the performance of the NB7L1008MNGEVB Clock/Data fan-out buffer. This evaluation board is designed to provide a platform for testing the device's ability to transmit and receive data at speeds up to 12 Gbps/7 GHz. It is ideal for use in communications and telecom applications, such as high-speed data transmission, signal conditioning, and signal routing. The board features a wide range of features, including a high-speed differential input, a low-skew output, and a wide range of output configurations. The board also includes a comprehensive set of test points and a user-friendly GUI for easy evaluation.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency7GHz
- FunctionClock Buffer
- Operating Supply Voltage3.3V
- Utilized IC / PartNB7L1008
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC DGTL POT 15KOHM 4TAP 10UMAX | 63 | BUY | |
| Maxim Integrated | 500 | RFQ |


Product
Brand
Articles
Tools