web counter

ON Semiconductor NCP114MXTCGEVBNCP114 Low Dropout Regulator Evaluation Board

ON Semiconductor NCP114MXTCGEVB Reference Design 2
ON Semiconductor NCP114MXTCGEVB Reference Design 1
ON Semiconductor NCP114MXTCGEVB Reference Design 2
ON Semiconductor NCP114MXTCGEVB Reference Design 1
ON Semiconductor NCP114MXTCGEVB Reference Design 1
ON Semiconductor NCP114MXTCGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The ON Semiconductor NCP114MXTCGEVB-MXTCGEVB is a CMOS Low Dropout Regulator (LDO) evaluation board designed for medical and healthcare applications. It features a 300-mA, 3.3-V active discharge and is capable of providing a stable output voltage with low noise and low power consumption. The board also includes an active discharge circuit that allows for a fast and efficient discharge of the output voltage. This evaluation board is ideal for applications such as medical and healthcare devices, where a reliable and efficient power supply is required.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Output Voltage
    1V
  • Utilized IC / Part
    NCP114
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorTemp Sensor Digital Serial (2-Wire) 8-Pin TDFN EP T/R30000RFQ