web counter

ON Semiconductor NCP1236B65NBGEVBEVAL BOARD NCP1236B65NBG

ON Semiconductor NCP1236B65NBGEVB Reference Design 2
ON Semiconductor NCP1236B65NBGEVB Reference Design 1
ON Semiconductor NCP1236B65NBGEVB Reference Design 2
ON Semiconductor NCP1236B65NBGEVB Reference Design 1
ON Semiconductor NCP1236B65NBGEVB Reference Design 1
ON Semiconductor NCP1236B65NBGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerNotebookLCD TVLaptopPrinters

ECAD Model:

Description

The ON Semiconductor NCP1236B65NBGEVB-NBGEVB is a 65W DC to DC single output power supply for notebook applications. It is a power management IC that provides a high efficiency, low noise, and low ripple output. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 5.5V. It also has a wide temperature range of -40°C to +85°C, and a high power density of up to 1.2W/mm3. The NCP1236B65NBGEVB-NBGEVB is designed to meet the requirements of notebook applications, and is ideal for use in battery-powered systems.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    19V
  • Utilized IC / Part
    NCP1236
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED Driver DC DC Regulator 1.2A (Switch) Backlight 8-MLF (2x2)5000BUY