web counter

ON Semiconductor NCP1421LEDGEVBEVAL BOARD FOR NCP1421

ON Semiconductor NCP1421LEDGEVB Reference Design 2
ON Semiconductor NCP1421LEDGEVB Reference Design 1
ON Semiconductor NCP1421LEDGEVB Reference Design 2
ON Semiconductor NCP1421LEDGEVB Reference Design 1
ON Semiconductor NCP1421LEDGEVB Reference Design 1
ON Semiconductor NCP1421LEDGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingDigital Still Camera (DSC)Personal Digital AssistantInstrumentation and Measurement

ECAD Model:

Description

The ON Semiconductor NCP1421LEDGEVB-LEDGEVB is a DC to DC single output power supply designed for digital still camera, video, and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 1.2V to 4.2V. It also has a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The NCP1421LEDGEVB-LEDGEVB also has a low output ripple and noise of only 10mV, and a fast transient response of less than 1µs. It is also protected against over-voltage, over-current, and short-circuit conditions. This power supply is ideal for applications that require a reliable, efficient, and cost-effective power solution.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    NCP1421
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
ROHM SemiconductorIC REG BUCK 1.25V 1A 6UCSP50RFQ