web counter

ON Semiconductor NCP1422GEVBNCP1422 Up to 800 mA DC-DC Converter Evaluation Board

ON Semiconductor NCP1422GEVB Reference Design 2
ON Semiconductor NCP1422GEVB Reference Design 1
ON Semiconductor NCP1422GEVB Reference Design 2
ON Semiconductor NCP1422GEVB Reference Design 1
ON Semiconductor NCP1422GEVB Reference Design 1
ON Semiconductor NCP1422GEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioDigital Still Camera (DSC)Digital CamcorderPersonal Digital AssistantElectrocardiograph Battery PoweredHandheld POS Scanner

ECAD Model:

Description

The NCP1422GEVB-GEVB, NCP1422GEVB, Up to 200-mA DC-DC Converter Evaluation Board is a versatile and powerful audio power supply solution. It is designed to provide up to 200mA of DC-DC conversion for audio applications. The board features an integrated NCP1422GEVB DC-DC converter, which is capable of providing up to 200mA of output current. The board also includes a wide range of features, such as an adjustable output voltage, a wide input voltage range, and a low quiescent current. Additionally, the board is designed to be easy to use and configure, making it an ideal solution for audio power supply applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Output Current
    800mA
  • Voltage - Output
    1.5V~5V
  • Utilized IC / Part
    NCP1422
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedLED LINEAR DRIVER TSSOP-16EP259RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-578RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-50RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-50RFQ
Microchip TechnologyIC ADC 12BIT 2.7V 1CH LP SOT23-50RFQ