ON Semiconductor NCP1423EVBEVAL BOARD FOR NCP1423
Description
The ON Semiconductor NCP1423EVB-EVB is a 3.3V DC to DC single output power supply designed for digital still camera, video, and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The NCP1423EVB-EVB also includes a low-noise, low-ripple, and high-efficiency synchronous buck converter, as well as a low-dropout linear regulator. It is designed to provide a reliable and efficient power supply solution for digital still cameras, video, and imaging applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output3.3V
- Frequency - Switching600kHz
- Utilized IC / PartNCP1423
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up
- Outputs and Type1, Non-Isolated
- Regulator TopologyBoost
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD7191BRUZAnalogue to Digital Converter, Dual, 24 bit, 120 SPS, Single, 3 V, 5.25 V, TSSOP | 700 | RFQ | |
| Analog Devices Inc. | IC ADC 24BIT SIGMA-DELTA 24TSSOP | 2500 | RFQ |


Product
Brand
Articles
Tools