web counter

ON Semiconductor NCP1565TELECGEVBNCP1565 Isolated Dc-Dc Converters BRICK TELECOM Evaluation Board

ON Semiconductor NCP1565TELECGEVB Reference Design 4
ON Semiconductor NCP1565TELECGEVB Reference Design 1
ON Semiconductor NCP1565TELECGEVB Reference Design 2
ON Semiconductor NCP1565TELECGEVB Reference Design 3
ON Semiconductor NCP1565TELECGEVB Reference Design 4
ON Semiconductor NCP1565TELECGEVB Reference Design 1
ON Semiconductor NCP1565TELECGEVB Reference Design 1
ON Semiconductor NCP1565TELECGEVB Reference Design 2
ON Semiconductor NCP1565TELECGEVB Reference Design 3
ON Semiconductor NCP1565TELECGEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableTelecom Power SupplyServersAutomotive

ECAD Model:

Description

The NCP1565TELECGEVB-TELECGEVB is a high efficiency isolated DC-DC converter from ON Semiconductor. It is designed for use in automotive and transportation applications, and is suitable for use in a wide range of power supply designs. The NCP1565TELECGEVB-TELECGEVB is a BRICK TELECOM Evaluation Board, which allows for easy evaluation and testing of the NCP1565TELECGEVB-TELECGEVB. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The NCP1565TELECGEVB-TELECGEVB is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for use in a wide range of power supply designs.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    NCP1565
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS LM8261M5/NOPB OP AMP, HIGH O/P RRI/O, SMD, 8261, REEL0RFQ
Texas InstrumentsIC OPAMP GP 1 CIRCUIT SOT23-52RFQ
Texas InstrumentsTEXAS INSTRUMENTS LM4041DIM3-1.2/NOPB. SHUNT V-REFERENCE, 1.225V, 24mV, 3-SOT-23, FULL REEL394RFQ
Texas InstrumentsIC VREF SHUNT 36V 1% SOT23-3253000BUY