web counter

ON Semiconductor NCP1593AGEVBPower Management IC Development Tools 3A SYNCHRONOUS BUCK REGULATOR

ON Semiconductor NCP1593AGEVB Reference Design 1
ON Semiconductor NCP1593AGEVB Reference Design 1
ON Semiconductor NCP1593AGEVB Reference Design 1
ON Semiconductor NCP1593AGEVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDVD PlayerCable ModemLCD TVLCD MonitorSet-Top Box

ECAD Model:

Description

The ON Semiconductor NCP1593AGEVB-AGEVB is a 0.6V DC to DC single output power supply designed for use in set-top boxes, computers, and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a high level of power conversion efficiency. It also features a wide operating temperature range of -40°C to +85°C, and is RoHS compliant. The NCP1593AGEVB-AGEVB is an ideal solution for applications requiring a reliable, low-cost power supply.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Voltage
    1.2V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    NCP1593A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR DIM 20TSSOP82500BUY