web counter

ON Semiconductor NCP1599GEVBBOARD EVALUATION NCP1599

ON Semiconductor NCP1599GEVB Reference Design 1
ON Semiconductor NCP1599GEVB Reference Design 1
ON Semiconductor NCP1599GEVB Reference Design 1
ON Semiconductor NCP1599GEVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioComputers and PeripheralsCable ModemLCD TVHard Disk Drive (HDD)Set-Top BoxDSL Modem

ECAD Model:

Description

The ON Semiconductor NCP1599GEVB-GEVB is a 0.8V DC to DC single output power supply designed for hard disk, audio, and video applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The NCP1599GEVB-GEVB also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. It is designed to be used in a wide variety of applications, including automotive, industrial, and consumer electronics. The NCP1599GEVB-GEVB is RoHS compliant and comes in a compact, surface mount package.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Voltage
    800mV
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    NCP1599
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC SYNCH MOSFET CNTLR 8SO1132BUY