web counter

ON Semiconductor NCP3063DFBCKGEVBEvaluation Board For NCP3063 Monolithic DC-DC Converter

ON Semiconductor NCP3063DFBCKGEVB Reference Design 1
ON Semiconductor NCP3063DFBCKGEVB Reference Design 1
ON Semiconductor NCP3063DFBCKGEVB Reference Design 1
ON Semiconductor NCP3063DFBCKGEVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor NCP3063DFBCKGEVB-DFBCKGEVB is a DFN Buck Demonstration Evaluation Board that uses the NCP3063 Power Management IC. This board is designed to demonstrate the features and performance of the NCP3063 IC, which is a high-efficiency, low-noise, synchronous buck regulator. It is capable of providing up to 3A of continuous output current and has a wide input voltage range of 4.5V to 28V. The board also includes a number of features such as an adjustable output voltage, a power-good indicator, and a thermal shutdown protection. This evaluation board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Package / Case
    DFN
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    150kHz
  • Utilized IC / Part
    NCP3063
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedTemp Sensor Digital Serial (2-Wire, I2C) 6-Pin TDFN EP0RFQ