web counter

ON Semiconductor NCP3063DFBSTGEVBEVAL BOARD FOR NCP3063DFBSTG

ON Semiconductor NCP3063DFBSTGEVB Reference Design 1
ON Semiconductor NCP3063DFBSTGEVB Reference Design 1
ON Semiconductor NCP3063DFBSTGEVB Reference Design 1
ON Semiconductor NCP3063DFBSTGEVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor NCP3063DFBSTGEVB-DFBSTGEVB is a DFN Boost Demonstration Evaluation Board that uses the NCP3063 Power Management IC. This board is designed to demonstrate the features and capabilities of the NCP3063 IC, which is a high-efficiency, low-noise, step-up DC-DC converter. It features a wide input voltage range of 2.5V to 5.5V, and can provide an output voltage of up to 20V. The board also includes a number of protection features, such as over-current, over-voltage, and short-circuit protection. The board is ideal for applications such as battery-powered systems, portable electronics, and automotive systems.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Package / Case
    DFN
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    24V
  • Utilized IC / Part
    NCP3063
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG LINEAR 1.8V 150MA HVSOF5955RFQ