web counter

ON Semiconductor NCP3064DFBSTGEVBBOARD EVAL FOR NCP3064

ON Semiconductor NCP3064DFBSTGEVB Reference Design 2
ON Semiconductor NCP3064DFBSTGEVB Reference Design 1
ON Semiconductor NCP3064DFBSTGEVB Reference Design 2
ON Semiconductor NCP3064DFBSTGEVB Reference Design 1
ON Semiconductor NCP3064DFBSTGEVB Reference Design 1
ON Semiconductor NCP3064DFBSTGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor NCP3064DFBSTGEVB-DFBSTGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a high efficiency, low cost solution for driving LED lighting applications. The device features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The device is also protected against over-voltage, over-current, and short-circuit conditions. It is available in a small, thermally enhanced, 8-pin SOIC package, making it ideal for space-constrained applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    24V
  • Frequency - Switching
    150kHz
  • Utilized IC / Part
    NCP3064
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK 3.3V 1A 6WLCSP3000RFQ