web counter

ON Semiconductor NCP3337MNADJGEVBBOARD EVALUATION NCP3337 ADJ

ON Semiconductor NCP3337MNADJGEVB Reference Design 4
ON Semiconductor NCP3337MNADJGEVB Reference Design 1
ON Semiconductor NCP3337MNADJGEVB Reference Design 2
ON Semiconductor NCP3337MNADJGEVB Reference Design 3
ON Semiconductor NCP3337MNADJGEVB Reference Design 4
ON Semiconductor NCP3337MNADJGEVB Reference Design 1
ON Semiconductor NCP3337MNADJGEVB Reference Design 1
ON Semiconductor NCP3337MNADJGEVB Reference Design 2
ON Semiconductor NCP3337MNADJGEVB Reference Design 3
ON Semiconductor NCP3337MNADJGEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDigital CamcorderDisplays and MonitorsCable ModemCD/DVD PlayerPCMCIA CardSet-Top BoxDSL ModemCellular Phone

ECAD Model:

Description

The ON Semiconductor NCP3337MNADJGEVB-MNADJGEVB Evaluation Board is a DC to DC single output power supply designed for use with PCMCIA cards, computers, and peripherals. It features the NCP3337 DC to DC converter, which is a high-efficiency, low-noise, and low-cost solution for powering PCMCIA cards. The board includes an adjustable output voltage range of 3.3V to 5.5V, and a maximum output current of 1.5A. It also features a wide input voltage range of 4.5V to 16V, and a low quiescent current of only 10µA. The board is designed to be easy to use and includes a variety of features such as an on-board LED indicator, a power-on reset circuit, and a thermal shutdown circuit. The board is also RoHS compliant and is suitable for a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    1.25V~10V
  • Utilized IC / Part
    NCP3337
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining