web counter

ON Semiconductor NCP51460SN33GEVBBD EVAL 20MA PRECISE LDO BD

ON Semiconductor NCP51460SN33GEVB Reference Design 4
ON Semiconductor NCP51460SN33GEVB Reference Design 1
ON Semiconductor NCP51460SN33GEVB Reference Design 2
ON Semiconductor NCP51460SN33GEVB Reference Design 3
ON Semiconductor NCP51460SN33GEVB Reference Design 4
ON Semiconductor NCP51460SN33GEVB Reference Design 1
ON Semiconductor NCP51460SN33GEVB Reference Design 1
ON Semiconductor NCP51460SN33GEVB Reference Design 2
ON Semiconductor NCP51460SN33GEVB Reference Design 3
ON Semiconductor NCP51460SN33GEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemInstrumentation and Measurement

ECAD Model:

Description

The ON Semiconductor NCP51460SN33GEVB-GEVB is a 3.3V DC to DC single output power supply designed for data acquisition systems, instrumentation, and measurement applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1.5A. The NCP51460SN33GEVB-GEVB also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. This power supply is ideal for applications requiring a reliable, low-noise, and efficient power source.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    28 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Voltage Reference
  • Utilized IC / Part
    NCP51460
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
ON SemiconductorON SEMICONDUCTOR - CS51414EDR8G - DC-DC Switching Buck Step Down Regulator, Adjustable, 4.5V-40V in, 1.5A out, 520kHz, SOIC-829100RFQ
ON SemiconductorIC REG BUCK ADJ 1.5A 8SOIC7RFQ