web counter

ON Semiconductor NCP5212AGEVBBOARD EVAL NCP5212A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP5212AGEVB-AGEVB Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the NCP5212 DC-DC converter. This board is designed to provide a 0.8 to 3.3V single output power supply for notebook computers, peripherals, and other applications. The board features a wide input voltage range of 4.5 to 18V, and a maximum output current of 1.5A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter's performance. The NCP5212AGEVB-AGEVB Evaluation Board is an ideal solution for evaluating the performance of the NCP5212 DC-DC converter.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~3.3V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    NCP5212A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLED Driver 2Segment 1.8V/2.5V/3.3V/5V/9V/12V/15V/18V 8-Pin SOIC N T/R45BUY