web counter

ON Semiconductor NCP565VADJEVBEVAL BOARD FOR NCP565VADJ

ON Semiconductor NCP565VADJEVB Reference Design 2
ON Semiconductor NCP565VADJEVB Reference Design 1
ON Semiconductor NCP565VADJEVB Reference Design 2
ON Semiconductor NCP565VADJEVB Reference Design 1
ON Semiconductor NCP565VADJEVB Reference Design 1
ON Semiconductor NCP565VADJEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsServers

ECAD Model:

Description

The ON Semiconductor NCP565VADJEVB-VADJEVB is a 3.3V DC to DC single output power supply designed for use in servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 1.5A. The NCP565VADJEVB-VADJEVB also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is designed to be used in a wide range of applications, including industrial, automotive, and consumer electronics. The NCP565VADJEVB-VADJEVB is RoHS compliant and is available in a compact, surface mount package.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Bulk
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    NCP565
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP SR086SG-GOFF-LINE INDUCTORLESS REG, ADJ, NSOIC-810BUY