ON Semiconductor NCP571MN10TBGEVBBOARD EVAL NCP571MN 1.0V
Description
The ON Semiconductor NCP571MN10TBGEVB-TBGEVB Evaluation Board is a single output power supply designed for portable, video, and imaging applications. It features a wide input voltage range of 1V DC to 10V DC and a maximum output current of 1A. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is designed to be used with the NCP571MN10TBGEVB-TBGEVB DC-DC converter, and includes all the necessary components for easy evaluation and testing.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- PackagingBulk
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Output1V
- Utilized IC / PartNCP571
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC OPAMP GP 4MHZ RRO 8TSSOP | 95 | BUY | |
| STMicroelectronics | IC OPAMP GP 4MHZ RRO 8SO | 15000 | RFQ | |
| STMicroelectronics | TS922A Series 4 MHz Rail-to-Rail Dual BiCMOS SMT Operational Amplifier - SOIC-8 | 2500 | RFQ | |
| STMicroelectronics | IC OPAMP GP 4MHZ RRO 8TSSOP | 32360 | RFQ | |
| STMicroelectronics | IC OPAMP GP 2 CIRCUIT 8SO | 600 | RFQ |


Product
Brand
Articles
Tools