ON Semiconductor NCP571MN12TBGEVBBOARD EVAL NCP571MN 1.2V
Description
The ON Semiconductor NCP571MN12TBGEVB-TBGEVB Evaluation Board is a single output power supply designed for portable, video, and imaging applications. It features a 1.2V DC to DC output voltage and is capable of providing up to 1.2A of current. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and thermal shutdown. It also includes a power-on LED indicator and a power-good LED indicator. The board is designed to be used with the NCP571MN12TBGEVB-TBGEVB DC to DC converter, and is ideal for prototyping and testing applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- PackagingBulk
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Output1.2V
- Utilized IC / PartNCP571
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC DGTL POT 15KOHM 4TAP 10UMAX | 63 | BUY | |
| Maxim Integrated | IC DGTL POT 57KOHM 4TAP 10UMAX | 138 | BUY | |
| Maxim Integrated | Digital Potentiometer 4POS 57KOhm Single 10-Pin uMAX | 694 | BUY | |
| Maxim Integrated | IC DGTL POT 57KOHM 4TAP 10UMAX | 342 | BUY |


Product
Brand
Articles
Tools