web counter

ON Semiconductor NCP571SN08T1GEVBBOARD EVAL NCP571 0.8V

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingDigital CamcorderPortableInstrumentation and MeasurementDigital Camera

ECAD Model:

Description

The ON Semiconductor NCP571SN08T1GEVB-GEVB is an evaluation board for the NCP571, a 0.8V DC to DC single output power supply designed for video and imaging applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board also includes a power switch, an enable pin, and a power good indicator. It is designed to provide a reliable and efficient power supply solution for video and imaging applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    0.8V
  • Utilized IC / Part
    NCP571
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Grayhill Inc.SWITCH SLIDE DIP SPST 25MA 24V45BUY
ON SemiconductorPhase Locked Loops - PLL 3.3V/5V Programmable PLL Clock Generator27BUY
ON SemiconductorClock Generator 10MHz to 20MHz Input 400MHz Output 28-Pin PLCC T/R23BUY
Grayhill Inc.Switch DIP N.O./N.C. SPDT 4 Toggle 0.15A 30VDC PC Pins 2000Cycles/SwitchCycles Thru-Hole Tube6RFQ
Grayhill Inc.Switch DIP ON OFF SPST 2 Recessed Slide 0.1A 30VDC Gull Wing 2000Cycles/SwitchCycles 2.54mm SMD T/R2300BUY