ON Semiconductor NCP571SN10T1GEVBBOARD EVAL NCP571 1.0V
Description
The ON Semiconductor NCP571SN10T1GEVB-GEVB is an evaluation board for the NCP571, a 1V DC to DC single output power supply designed for video and imaging applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1A. The board also includes a power switch, an enable pin, and a power good indicator. It is designed to provide a reliable and efficient power supply solution for video and imaging applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- PackagingBulk
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Output1V
- Utilized IC / PartNCP571
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-QFN | 0 | RFQ | |
| Abracon LLC | CRYSTAL 12.0000MHZ 10PF SMD | 16350 | RFQ | |
| Microchip Technology | IC EEPROM 1K SPI 2MHZ 8TSSOP | 100 | BUY | |
| ON Semiconductor | IC CLOCK ZDB FANOUT BUFFER 64QFN | 2305 | BUY | |
| Microchip | EEPROM Serial-Microwire 1K-bit 64 x 16 3.3V/5V 8-Pin TSSOP T/R | 0 | RFQ |


Product
Brand
Articles
Tools