ON Semiconductor NCP571SN12T1GEVBBOARD EVAL NCP571 1.2V
Description
The ON Semiconductor NCP571SN12T1GEVB-GEVB is an evaluation board designed for use with the NCP571SN12T1 1.2V DC to DC single output power supply. This board is ideal for video and imaging applications, providing a reliable and efficient power supply solution. It features a wide input voltage range of 4.5V to 18V, and a maximum output current of 1.2A. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed with a low-noise, low-ripple output, making it suitable for use in noise-sensitive applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- PackagingBulk
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Output1.2V
- Utilized IC / PartNCP571
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | LDO Regulator Pos 3.3V 0.08A 6-Pin WDFN T/R | 15000 | RFQ | |
| ON Semiconductor | AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R | 1447 | RFQ | |
| ON Semiconductor | Current Mode PWM Controller 800mA 7-Pin SOIC T/R | 2500 | BUY | |
| ON Semiconductor | Voltage References ANA 2.5V PROG SHUNT REF | 2000 | BUY |


Product
Brand
Articles
Tools